TE Connectivity Chip Resistor - Surface Mount RP73PF1E121KBTDF

Description
121 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
121 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E121KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E121KBTDF-ND
Chip Resistor - Surface Mount RP73PF1E121KBTDF-ND
121 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

121 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E121KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E121KBTDF
Chip Resistor - Surface Mount RP73PF1E121KBTDF
RES 121K OHM 0.1% 1/16W 0402

RES 121K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0536
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0536
RES, 121K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 121K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0535
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0535
RES, 121K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 121K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6899
Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6899
RES, 121K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:121kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 121K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:121kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E121KBTDF-ND RP73PF1E121KBTDF 73AC0536 48AC6899
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 121K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details