TE Connectivity Chip Resistor - Surface Mount RP73PF1E11K5BTDF

Description
11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E11K5BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E11K5BTDF-ND
Chip Resistor - Surface Mount RP73PF1E11K5BTDF-ND
11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E11K5BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E11K5BTDF
Chip Resistor - Surface Mount RP73PF1E11K5BTDF
RES 11.5K OHM 0.1% 1/16W 0402

RES 11.5K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 11K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0456
Res, 11K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0456
RES, 11K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 11K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0455
Res, 11K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0455
RES, 11K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 11K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K5, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6879
Res, 11K5, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6879
RES, 11K5, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11.5kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 11K5, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11.5kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E11K5BTDF-ND RP73PF1E11K5BTDF 73AC0456 48AC6879
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 11K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 11K5, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers