TE Connectivity Chip Resistor - Surface Mount RP73PF1E118KBTDF

Description
118 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
118 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E118KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E118KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E118KBTDFTR-ND
118 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

118 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E118KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E118KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E118KBTDFCT-ND
RES 118K OHM 0.1% 1/16W 0402

RES 118K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E118KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E118KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E118KBTDFDKR-ND
RES 118K OHM 0.1% 1/16W 0402

RES 118K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E118KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E118KBTDF
Chip Resistor - Surface Mount RP73PF1E118KBTDF
RES 118K OHM 0.1% 1/16W 0402

RES 118K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0504
Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0504
RES, 118K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 118K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0503
Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0503
RES, 118K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 118K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:118kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E118KBTDFTR-ND RP73PF1E118KBTDF 73AC0504
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 118K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details