TE Connectivity Chip Resistor - Surface Mount RP73PF1E110RBTDF

Description
110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E110RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E110RBTDF-ND
Chip Resistor - Surface Mount RP73PF1E110RBTDF-ND
110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

110 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
110 OHM 16W Resistor - 52-RP73PF1E110RBTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110 OHM 16W Resistor
52-RP73PF1E110RBTDF
110 OHM 16W Resistor 52-RP73PF1E110RBTDF
RES 110 OHM 0.1% 1/16W 0402 Product overview: RP73PF1E110RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E110RBTDF can be used for catalog matching and distributor lookup.

RES 110 OHM 0.1% 1/16W 0402 Product overview: RP73PF1E110RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E110RBTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1039628-RP73PF1E110RBTDF
Resistors - Chip Resistor - Surface Mount 1039628-RP73PF1E110RBTDF
Win Source Part Number: 1039628-RP73PF1E110R BTDF Category: Resistors>Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 110 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RP73PF1E110RBTDF2176 310-2; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 2176310-2 Base Product Number: RP73PF1E

Win Source Part Number: 1039628-RP73PF1E110RBTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RP73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 110 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RP73PF1E110RBTDF2176310-2;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 2176310-2
Base Product Number: RP73PF1E

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E110RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E110RBTDF
Chip Resistor - Surface Mount RP73PF1E110RBTDF
RES 110 OHM 0.1% 1/16W 0402

RES 110 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0483
Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0483
RES, 110R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 110R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0484
Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0484
RES, 110R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 110R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RP73PF1E110RBTDF-ND 52-RP73PF1E110RBTDF 1039628-RP73PF1E110RBTDF RP73PF1E110RBTDF 73AC0483
Product Name Chip Resistor - Surface Mount 110 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 110R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details