TE Connectivity Chip Resistor - Surface Mount RP73PF1E110KBTDF

Description
110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E110KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E110KBTDF-ND
Chip Resistor - Surface Mount RP73PF1E110KBTDF-ND
110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

110 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E110KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E110KBTDF
Chip Resistor - Surface Mount RP73PF1E110KBTDF
RES 110K OHM 0.1% 1/16W 0402

RES 110K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 110K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0480
Res, 110K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0480
RES, 110K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 110K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 110K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0479
Res, 110K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0479
RES, 110K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 110K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:110kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E110KBTDF-ND RP73PF1E110KBTDF 73AC0480
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 110K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details