TE Connectivity Chip Resistor - Surface Mount RP73PF1E10R7BTDF

Description
10.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E10R7BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E10R7BTDF-ND
Chip Resistor - Surface Mount RP73PF1E10R7BTDF-ND
10.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E10R7BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E10R7BTDF
Chip Resistor - Surface Mount RP73PF1E10R7BTDF
RES 10.7 OHM 0.1% 1/16W 0402

RES 10.7 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 10R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0411
Res, 10R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0411
RES, 10R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0412
Res, 10R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0412
RES, 10R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E10R7BTDF-ND RP73PF1E10R7BTDF 73AC0411
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 10.7 ohms 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD473GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details