TE Connectivity Chip Resistor - Surface Mount RP73PF1E10K2BTD

Description
10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127416DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127416DKR-ND
Chip Resistor - Surface Mount A127416DKR-ND
10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127416CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127416CT-ND
Chip Resistor - Surface Mount A127416CT-ND
10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127416TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127416TR-ND
Chip Resistor - Surface Mount A127416TR-ND
10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 10K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0385
Res, 10K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0385
RES, 10K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 10K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0386
Res, 10K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0386
RES, 10K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 10K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127416DKR-ND 73AC0385
Product Name Chip Resistor - Surface Mount Res, 10K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details