TE Connectivity Chip Resistor - Surface Mount RP73PF1E107RBTD

Description
107 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
107 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127226TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127226TR-ND
Chip Resistor - Surface Mount A127226TR-ND
107 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

107 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127226CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127226CT-ND
Chip Resistor - Surface Mount A127226CT-ND
107 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

107 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E107RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E107RBTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E107RBTDTR-ND
RP 1E 0.1W 107R 0.1% 25PPM 5K RL

RP 1E 0.1W 107R 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0441
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0441
RES, 107R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 107R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0442
Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0442
RES, 107R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 107R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127226TR-ND 1111-RP73PF1E107RBTDTR-ND 73AC0441
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 107R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567801 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers