TE Connectivity Chip Resistor - Surface Mount RP73PF1E105KBTD

Description
105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127513DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127513DKR-ND
Chip Resistor - Surface Mount A127513DKR-ND
105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127513TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127513TR-ND
Chip Resistor - Surface Mount A127513TR-ND
105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127513CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127513CT-ND
Chip Resistor - Surface Mount A127513CT-ND
105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

105 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E105KBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E105KBTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E105KBTDTR-ND
RP 1E 0.1W 105K 0.1% 25PPM 5K RL

RP 1E 0.1W 105K 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0430
Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0430
RES, 105K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 105K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0429
Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0429
RES, 105K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 105K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:105kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127513DKR-ND 73AC0430
Product Name Chip Resistor - Surface Mount Res, 105K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details