TE Connectivity Chip Resistor - Surface Mount RP73PF1E100RBTDF

Description
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E100RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E100RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E100RBTDFTR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E100RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E100RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E100RBTDFDKR-ND
RES 100 OHM 0.1% 1/16W 0402

RES 100 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E100RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E100RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E100RBTDFCT-ND
RES 100 OHM 0.1% 1/16W 0402

RES 100 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0419
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0419
RES, 100R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0420
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0420
RES, 100R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E100RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E100RBTDF
Chip Resistor - Surface Mount RP73PF1E100RBTDF
RES 100 OHM 0.1% 1/16W 0402

RES 100 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E100RBTDFTR-ND 73AC0419 RP73PF1E100RBTDF
Product Name Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details