TE Connectivity Chip Resistor - Surface Mount RP73PF1E100RBTD

Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127223DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127223DKR-ND
Chip Resistor - Surface Mount A127223DKR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127223CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127223CT-ND
Chip Resistor - Surface Mount A127223CT-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127223TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127223TR-ND
Chip Resistor - Surface Mount A127223TR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6870
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6870
RES, 100R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:? 0.1%; RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:? 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0418
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0418
RES, 100R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0417
Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0417
RES, 100R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A127223DKR-ND 48AC6870 73AC0418 73AC0417
Product Name Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 100R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details