TE Connectivity Chip Resistor - Surface Mount RP73G2A18KFTD

Description
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73G2A18KFTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73G2A18KFTD-ND
Chip Resistor - Surface Mount RP73G2A18KFTD-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2A 18K 1% 50PPM 5K RL ( Holsworthy ) - RP73G2A18KFTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2A 18K 1% 50PPM 5K RL ( Holsworthy )
RP73G2A18KFTD
Fixed Resistors; RP 2A 18K 1% 50PPM 5K RL ( Holsworthy ) RP73G2A18KFTD
Fixed Resistors; RP 2A 18K 1% 50PPM 5K RL ( Holsworthy )

Fixed Resistors; RP 2A 18K 1% 50PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73G2A18KFTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73G2A18KFTD
Chip Resistor - Surface Mount RP73G2A18KFTD
RES SMD 18K OHM 1% 1/8W 0805

RES SMD 18K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RP73G2A18KFTD-ND RP73G2A18KFTD RP73G2A18KFTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2A 18K 1% 50PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers