TE Connectivity Chip Resistor - Surface Mount RP73D2B82R5BTG

Description
82.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
82.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B82R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B82R5BTG-ND
Chip Resistor - Surface Mount RP73D2B82R5BTG-ND
82.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

82.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2B 82R5 0.1% 15PPM CUT LENGTH - RP73D2B82R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 82R5 0.1% 15PPM CUT LENGTH
RP73D2B82R5BTG
Thin Film Resistors - SMD RP 2B 82R5 0.1% 15PPM CUT LENGTH RP73D2B82R5BTG
Thin Film Resistors - SMD RP 2B 82R5 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 82R5 0.1% 15PPM CUT LENGTH

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 82.5 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9524 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 82.5 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9524
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 82.5 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9524
Surface Mount Chip Resistor, Thin Film, RP73 Series, 82.5 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 82.5 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B82R5BTG-ND RP73D2B82R5BTG 61M9524
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2B 82R5 0.1% 15PPM CUT LENGTH Surface Mount Chip Resistor, Thin Film, Rp73 Series, 82.5 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details