75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Fixed Resistors; RP 2B 75K 0.1% 15PPM CUT LENGTH ( Holsworthy )
Surface Mount Chip Resistor, Thin Film, RP73 Series, 75 kohm, 250 mW, 0.1%, 200 V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2B75KBTG-ND | RP73D2B75KBTG | 54R6893 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RP 2B 75K 0.1% 15PPM CUT LENGTH ( Holsworthy ) | Surface Mount Chip Resistor, Thin Film, Rp73 Series, 75 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |