TE Connectivity Chip Resistor - Surface Mount RP73D2B715RBTG

Description
715 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
715 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B715RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B715RBTG-ND
Chip Resistor - Surface Mount RP73D2B715RBTG-ND
715 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

715 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 715R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B715RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 715R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B715RBTG
Fixed Resistors; RP 2B 715R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B715RBTG
Fixed Resistors; RP 2B 715R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 715R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Thick Film Resistor, 715 Ohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity - 54R6888 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 715 Ohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
54R6888
Thick Film Resistor, 715 Ohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity 54R6888
THICK FILM RESISTOR, 715 OHM, 250mW, 0.1%; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

THICK FILM RESISTOR, 715 OHM, 250mW, 0.1%; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B715RBTG-ND RP73D2B715RBTG 54R6888
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 715R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Thick Film Resistor, 715 Ohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers