TE Connectivity RESISTOR, 1206, 665R 0.1% 15PPMSeries:RP73; Resistance:665R; Tolerance, resistance:+/-0.1%; Power... RP73D2B665RBTG

Description
RESISTOR, 1206, 665R 0.1% 15PPMSeries:RP73; Resistance:665R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet
Description
RESISTOR, 1206, 665R 0.1% 15PPMSeries:RP73; Resistance:665R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 665R 0.1% 15PPMSeries:RP73; Resistance:665R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B665RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 665R 0.1% 15PPMSeries:RP73; Resistance:665R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B665RBTG
RESISTOR, 1206, 665R 0.1% 15PPMSeries:RP73; Resistance:665R; Tolerance, resistance:+/-0.1%; Power... RP73D2B665RBTG
RESISTOR, 1206, 665R 0.1% 15PPMSeries:RP73; Resistance:665R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 665R 0.1% 15PPMSeries:RP73; Resistance:665R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B665RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B665RBTG-ND
Chip Resistor - Surface Mount RP73D2B665RBTG-ND
665 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

665 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 665 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9470 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 665 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9470
Surface Mount Thin Film Resistor, Rp73 Series, 665 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9470
Surface Mount Thin Film Resistor, RP73 Series, 665 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 665 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B665RBTG RP73D2B665RBTG-ND 61M9470
Product Name RESISTOR, 1206, 665R 0.1% 15PPMSeries:RP73; Resistance:665R; Tolerance, resistance:+/-0.1%; Power... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 665 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers