TE Connectivity RESISTOR, 1206, 5R36 0.1% 15PPMSeries:RP73; Resistance:5.36R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B5R36BTG

Description
RESISTOR, 1206, 5R36 0.1% 15PPMSeries:RP73; Resistance:5.36R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 5R36 0.1% 15PPMSeries:RP73; Resistance:5.36R; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 5R36 0.1% 15PPMSeries:RP73; Resistance:5.36R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B5R36BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 5R36 0.1% 15PPMSeries:RP73; Resistance:5.36R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B5R36BTG
RESISTOR, 1206, 5R36 0.1% 15PPMSeries:RP73; Resistance:5.36R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B5R36BTG
RESISTOR, 1206, 5R36 0.1% 15PPMSeries:RP73; Resistance:5.36R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 5R36 0.1% 15PPMSeries:RP73; Resistance:5.36R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B5R36BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B5R36BTG-ND
Chip Resistor - Surface Mount RP73D2B5R36BTG-ND
5.36 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.36 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B5R36BTG RP73D2B5R36BTG-ND
Product Name RESISTOR, 1206, 5R36 0.1% 15PPMSeries:RP73; Resistance:5.36R; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details