TE Connectivity Chip Resistor - Surface Mount RP73D2B5K36BTG

Description
5.36 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
5.36 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B5K36BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B5K36BTG-ND
Chip Resistor - Surface Mount RP73D2B5K36BTG-ND
5.36 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.36 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 5K36 0.1% 15PPMSeries:RP73; Resistance:5.36kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B5K36BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 5K36 0.1% 15PPMSeries:RP73; Resistance:5.36kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B5K36BTG
RESISTOR, 1206, 5K36 0.1% 15PPMSeries:RP73; Resistance:5.36kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B5K36BTG
RESISTOR, 1206, 5K36 0.1% 15PPMSeries:RP73; Resistance:5.36kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 5K36 0.1% 15PPMSeries:RP73; Resistance:5.36kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Resistor, Thick Film, 5.36Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 54R6823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.36Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
54R6823
Resistor, Thick Film, 5.36Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 54R6823
RESISTOR, THICK FILM, 5.36KOHM 250mW 0.1%; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.36KOHM 250mW 0.1%; Resistance:5.36kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 5.36 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9397 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 5.36 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9397
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 5.36 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9397
Surface Mount Chip Resistor, Thin Film, RP73 Series, 5.36 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 5.36 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B5K36BTG-ND RP73D2B5K36BTG 54R6823 61M9397
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 5K36 0.1% 15PPMSeries:RP73; Resistance:5.36kR; Tolerance, resistance:+/-0.1%; Pow... Resistor, Thick Film, 5.36Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 5.36 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD223GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details