TE Connectivity RESISTOR, 1206, 562K 0.1% 15PPMSeries:RP73; Resistance:562kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B562KBTG

Description
RESISTOR, 1206, 562K 0.1% 15PPMSeries:RP73; Resistance:562kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 562K 0.1% 15PPMSeries:RP73; Resistance:562kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 562K 0.1% 15PPMSeries:RP73; Resistance:562kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B562KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 562K 0.1% 15PPMSeries:RP73; Resistance:562kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B562KBTG
RESISTOR, 1206, 562K 0.1% 15PPMSeries:RP73; Resistance:562kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B562KBTG
RESISTOR, 1206, 562K 0.1% 15PPMSeries:RP73; Resistance:562kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 562K 0.1% 15PPMSeries:RP73; Resistance:562kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B562KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B562KBTG-ND
Chip Resistor - Surface Mount RP73D2B562KBTG-ND
562 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

562 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B562KBTG RP73D2B562KBTG-ND
Product Name RESISTOR, 1206, 562K 0.1% 15PPMSeries:RP73; Resistance:562kR; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details