TE Connectivity RESISTOR, 1206, 549K 0.1% 15PPMSeries:RP73; Resistance:549kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B549KBTG

Description
RESISTOR, 1206, 549K 0.1% 15PPMSeries:RP73; Resistance:549kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 549K 0.1% 15PPMSeries:RP73; Resistance:549kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 549K 0.1% 15PPMSeries:RP73; Resistance:549kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B549KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 549K 0.1% 15PPMSeries:RP73; Resistance:549kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B549KBTG
RESISTOR, 1206, 549K 0.1% 15PPMSeries:RP73; Resistance:549kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B549KBTG
RESISTOR, 1206, 549K 0.1% 15PPMSeries:RP73; Resistance:549kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 549K 0.1% 15PPMSeries:RP73; Resistance:549kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B549KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B549KBTG-ND
Chip Resistor - Surface Mount RP73D2B549KBTG-ND
549 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

549 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B549KBTG RP73D2B549KBTG-ND
Product Name RESISTOR, 1206, 549K 0.1% 15PPMSeries:RP73; Resistance:549kR; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details