TE Connectivity Fixed Resistors; RP 2B 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B4K53BTG

Description
Fixed Resistors; RP 2B 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B4K53BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B4K53BTG
Fixed Resistors; RP 2B 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B4K53BTG
Fixed Resistors; RP 2B 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B4K53BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B4K53BTG-ND
Chip Resistor - Surface Mount RP73D2B4K53BTG-ND
4.53 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.53 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistor, Thick Film, 4.53Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 54R6794 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.53Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
54R6794
Resistor, Thick Film, 4.53Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 54R6794
RESISTOR, THICK FILM, 4.53KOHM 250mW 0.1%; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.53KOHM 250mW 0.1%; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B4K53BTG RP73D2B4K53BTG-ND 54R6794
Product Name Fixed Resistors; RP 2B 4K53 0.1% 15PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount Resistor, Thick Film, 4.53Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details