TE Connectivity Chip Resistor - Surface Mount RP73D2B46K4BTG

Description
46.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
46.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B46K4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B46K4BTG-ND
Chip Resistor - Surface Mount RP73D2B46K4BTG-ND
46.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

46.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 46K4 0.1% 15PPMSeries:RP73; Resistance:46.4kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B46K4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 46K4 0.1% 15PPMSeries:RP73; Resistance:46.4kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B46K4BTG
RESISTOR, 1206, 46K4 0.1% 15PPMSeries:RP73; Resistance:46.4kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B46K4BTG
RESISTOR, 1206, 46K4 0.1% 15PPMSeries:RP73; Resistance:46.4kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 46K4 0.1% 15PPMSeries:RP73; Resistance:46.4kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Resistor, Thick Film, 46.4Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8373 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 46.4Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8373
Resistor, Thick Film, 46.4Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8373
RESISTOR, THICK FILM, 46.4KOHM 250mW 0.1%; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 46.4KOHM 250mW 0.1%; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B46K4BTG-ND RP73D2B46K4BTG 51R8373
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 46K4 0.1% 15PPMSeries:RP73; Resistance:46.4kR; Tolerance, resistance:+/-0.1%; Pow... Resistor, Thick Film, 46.4Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details