The Surface Mount Thin Film Resistor, RP73 Series, has a resistance value of 41.2 kΩ and a power rating of 250 mW. It features a tolerance of 0.1% and a maximum voltage rating of 200 V. This resistor is suitable for applications requiring high precision and reliability, making it ideal for various electronic circuits. Its thin film technology ensures stable performance over a wide range of temperatures and conditions. The RP73 Series is designed for surface mount applications, facilitating easy integration into compact circuit designs.
41.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Thin Film Resistors - SMD RP 2B 41K2 0.1% 15PPM CUT LENGTH
Surface Mount Thin Film Resistor, RP73 Series, 41.2 kohm, 250 mW, - 0.1%, 200 V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2B41K2BTG-ND | RP73D2B41K2BTG | 54R6802 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RP 2B 41K2 0.1% 15PPM CUT LENGTH | Surface Mount Thin Film Resistor, Rp73 Series, 41.2 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |