TE Connectivity Chip Resistor - Surface Mount RP73D2B3K01BTG

Description
3.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B3K01BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B3K01BTG-ND
Chip Resistor - Surface Mount RP73D2B3K01BTG-ND
3.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RP 2B 3K01 0.1% 15PPM CUT LENGTH - RP73D2B3K01BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RP 2B 3K01 0.1% 15PPM CUT LENGTH
RP73D2B3K01BTG
Thin Film Resistors - SMD RP 2B 3K01 0.1% 15PPM CUT LENGTH RP73D2B3K01BTG
Thin Film Resistors - SMD RP 2B 3K01 0.1% 15PPM CUT LENGTH

Thin Film Resistors - SMD RP 2B 3K01 0.1% 15PPM CUT LENGTH

Supplier's Site
Res, Thin Film, 3K01, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity - 51R8359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 3K01, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
51R8359
Res, Thin Film, 3K01, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity 51R8359
RES, THIN FILM, 3K01, 0.1%, 0.25W, 1206; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THIN FILM, 3K01, 0.1%, 0.25W, 1206; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B3K01BTG-ND RP73D2B3K01BTG 51R8359
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RP 2B 3K01 0.1% 15PPM CUT LENGTH Res, Thin Film, 3K01, 0.1%, 0.25W, 1206; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details