TE Connectivity RESISTOR, 1206, 37R4 0.1% 15PPMSeries:RP73; Resistance:37.4R; Tolerance, resistance:0.1%; Power r... RP73D2B37R4BTG

Description
RESISTOR, 1206, 37R4 0.1% 15PPMSeries:RP73; Resistance:37.4R; Tolerance, resistance:0.1%; Power r...
Request a Quote Datasheet
Description
RESISTOR, 1206, 37R4 0.1% 15PPMSeries:RP73; Resistance:37.4R; Tolerance, resistance:0.1%; Power r...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 37R4 0.1% 15PPMSeries:RP73; Resistance:37.4R; Tolerance, resistance:0.1%; Power r... - RP73D2B37R4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 37R4 0.1% 15PPMSeries:RP73; Resistance:37.4R; Tolerance, resistance:0.1%; Power r...
RP73D2B37R4BTG
RESISTOR, 1206, 37R4 0.1% 15PPMSeries:RP73; Resistance:37.4R; Tolerance, resistance:0.1%; Power r... RP73D2B37R4BTG
RESISTOR, 1206, 37R4 0.1% 15PPMSeries:RP73; Resistance:37.4R; Tolerance, resistance:0.1%; Power r...

RESISTOR, 1206, 37R4 0.1% 15PPMSeries:RP73; Resistance:37.4R; Tolerance, resistance:0.1%; Power r...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B37R4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B37R4BTG-ND
Chip Resistor - Surface Mount RP73D2B37R4BTG-ND
37.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

37.4 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B37R4BTG RP73D2B37R4BTG-ND
Product Name RESISTOR, 1206, 37R4 0.1% 15PPMSeries:RP73; Resistance:37.4R; Tolerance, resistance:0.1%; Power r... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers