TE Connectivity Chip Resistor - Surface Mount RP73D2B37K4BTG

Description
37.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
37.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B37K4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B37K4BTG-ND
Chip Resistor - Surface Mount RP73D2B37K4BTG-ND
37.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

37.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 37K4 0.1% 15PPMSeries:RP73; Resistance:37.4kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B37K4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 37K4 0.1% 15PPMSeries:RP73; Resistance:37.4kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B37K4BTG
RESISTOR, 1206, 37K4 0.1% 15PPMSeries:RP73; Resistance:37.4kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B37K4BTG
RESISTOR, 1206, 37K4 0.1% 15PPMSeries:RP73; Resistance:37.4kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 37K4 0.1% 15PPMSeries:RP73; Resistance:37.4kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B37K4BTG-ND RP73D2B37K4BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 37K4 0.1% 15PPMSeries:RP73; Resistance:37.4kR; Tolerance, resistance:+/-0.1%; Pow...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers