TE Connectivity Fixed Resistors; RP 2B 34R8 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B34R8BTDF

Description
Fixed Resistors; RP 2B 34R8 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 34R8 0.1% 15PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 34R8 0.1% 15PPM 1K RL ( Holsworthy ) - RP73D2B34R8BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 34R8 0.1% 15PPM 1K RL ( Holsworthy )
RP73D2B34R8BTDF
Fixed Resistors; RP 2B 34R8 0.1% 15PPM 1K RL ( Holsworthy ) RP73D2B34R8BTDF
Fixed Resistors; RP 2B 34R8 0.1% 15PPM 1K RL ( Holsworthy )

Fixed Resistors; RP 2B 34R8 0.1% 15PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B34R8BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B34R8BTDF-ND
Chip Resistor - Surface Mount RP73D2B34R8BTDF-ND
34.8 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

34.8 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B34R8BTDF RP73D2B34R8BTDF-ND
Product Name Fixed Resistors; RP 2B 34R8 0.1% 15PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details