TE Connectivity Chip Resistor - Surface Mount RP73D2B30K1BTG

Description
30.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
30.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B30K1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B30K1BTG-ND
Chip Resistor - Surface Mount RP73D2B30K1BTG-ND
30.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

30.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 30K1 0.1% 15PPMSeries:RP73; Resistance:30.1kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B30K1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 30K1 0.1% 15PPMSeries:RP73; Resistance:30.1kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B30K1BTG
RESISTOR, 1206, 30K1 0.1% 15PPMSeries:RP73; Resistance:30.1kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B30K1BTG
RESISTOR, 1206, 30K1 0.1% 15PPMSeries:RP73; Resistance:30.1kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 30K1 0.1% 15PPMSeries:RP73; Resistance:30.1kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Thick Film Resistor, 30.1Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8362 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 30.1Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8362
Thick Film Resistor, 30.1Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8362
THICK FILM RESISTOR, 30.1KOHM 250mW 0.1%; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

THICK FILM RESISTOR, 30.1KOHM 250mW 0.1%; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B30K1BTG-ND RP73D2B30K1BTG 51R8362
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 30K1 0.1% 15PPMSeries:RP73; Resistance:30.1kR; Tolerance, resistance:+/-0.1%; Pow... Thick Film Resistor, 30.1Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details