TE Connectivity Chip Resistor - Surface Mount RP73D2B309KBTG

Description
309 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
309 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B309KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B309KBTG-ND
Chip Resistor - Surface Mount RP73D2B309KBTG-ND
309 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

309 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 309K 0.1% 15PPMSeries:RP73; Resistance:309kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B309KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 309K 0.1% 15PPMSeries:RP73; Resistance:309kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B309KBTG
RESISTOR, 1206, 309K 0.1% 15PPMSeries:RP73; Resistance:309kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B309KBTG
RESISTOR, 1206, 309K 0.1% 15PPMSeries:RP73; Resistance:309kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 309K 0.1% 15PPMSeries:RP73; Resistance:309kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 309 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6759 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 309 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6759
Surface Mount Thin Film Resistor, Rp73 Series, 309 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6759
Surface Mount Thin Film Resistor, RP73 Series, 309 kohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 309 kohm, 250 mW, - 0.1%, 200 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B309KBTG-ND RP73D2B309KBTG 54R6759
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 309K 0.1% 15PPMSeries:RP73; Resistance:309kR; Tolerance, resistance:+/-0.1%; Powe... Surface Mount Thin Film Resistor, Rp73 Series, 309 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details