TE Connectivity RESISTOR, 1206, 2K61 0.1% 15PPMSeries:RP73; Resistance:2.61kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B2K61BTG

Description
RESISTOR, 1206, 2K61 0.1% 15PPMSeries:RP73; Resistance:2.61kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 2K61 0.1% 15PPMSeries:RP73; Resistance:2.61kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 2K61 0.1% 15PPMSeries:RP73; Resistance:2.61kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B2K61BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 2K61 0.1% 15PPMSeries:RP73; Resistance:2.61kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B2K61BTG
RESISTOR, 1206, 2K61 0.1% 15PPMSeries:RP73; Resistance:2.61kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B2K61BTG
RESISTOR, 1206, 2K61 0.1% 15PPMSeries:RP73; Resistance:2.61kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 2K61 0.1% 15PPMSeries:RP73; Resistance:2.61kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B2K61BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B2K61BTG-ND
Chip Resistor - Surface Mount RP73D2B2K61BTG-ND
2.61 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.61 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 2.61 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9208 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 2.61 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9208
Surface Mount Thin Film Resistor, Rp73 Series, 2.61 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9208
Surface Mount Thin Film Resistor, RP73 Series, 2.61 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 2.61 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B2K61BTG RP73D2B2K61BTG-ND 61M9208
Product Name RESISTOR, 1206, 2K61 0.1% 15PPMSeries:RP73; Resistance:2.61kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 2.61 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details