TE Connectivity RESISTOR, 1206, 2K43 0.1% 15PPMSeries:RP73; Resistance:2.43kR; Tolerance, resistance:0.1%; Power ... RP73D2B2K43BTG

Description
RESISTOR, 1206, 2K43 0.1% 15PPMSeries:RP73; Resistance:2.43kR; Tolerance, resistance:0.1%; Power ...
Request a Quote Datasheet
Description
RESISTOR, 1206, 2K43 0.1% 15PPMSeries:RP73; Resistance:2.43kR; Tolerance, resistance:0.1%; Power ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 2K43 0.1% 15PPMSeries:RP73; Resistance:2.43kR; Tolerance, resistance:0.1%; Power ... - RP73D2B2K43BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 2K43 0.1% 15PPMSeries:RP73; Resistance:2.43kR; Tolerance, resistance:0.1%; Power ...
RP73D2B2K43BTG
RESISTOR, 1206, 2K43 0.1% 15PPMSeries:RP73; Resistance:2.43kR; Tolerance, resistance:0.1%; Power ... RP73D2B2K43BTG
RESISTOR, 1206, 2K43 0.1% 15PPMSeries:RP73; Resistance:2.43kR; Tolerance, resistance:0.1%; Power ...

RESISTOR, 1206, 2K43 0.1% 15PPMSeries:RP73; Resistance:2.43kR; Tolerance, resistance:0.1%; Power ...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B2K43BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B2K43BTG-ND
Chip Resistor - Surface Mount RP73D2B2K43BTG-ND
2.43 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

2.43 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.43 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9205 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.43 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9205
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.43 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9205
Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.43 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 2.43 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B2K43BTG RP73D2B2K43BTG-ND 61M9205
Product Name RESISTOR, 1206, 2K43 0.1% 15PPMSeries:RP73; Resistance:2.43kR; Tolerance, resistance:0.1%; Power ... Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 2.43 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details