RESISTOR, 1206, 2K0 0.1% 15PPMSeries:RP73; Resistance:2kR; Tolerance, resistance:+/-0.1%; Power r...
2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
THIN FILM RESISTOR, 2KOHM, 250mW, 0.1%; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 Series RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RP73 Series, 2 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes
RES SMD 2K OHM 0.1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RP73D2B2K0BTG | A105667-ND | 51R8339 | 61M9197 | RP73D2B2K0BTG |
| Product Name | RESISTOR, 1206, 2K0 0.1% 15PPMSeries:RP73; Resistance:2kR; Tolerance, resistance:+/-0.1%; Power r... | Chip Resistor - Surface Mount | Thin Film Resistor, 2Kohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity | Surface Mount Thin Film Resistor, Rp73 Series, 2 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |