TE Connectivity RESISTOR, 1206, 243R 0.1% 15PPMSeries:RP73; Resistance:243R; Tolerance, resistance:+/-0.1%; Power... RP73D2B243RBTG

Description
RESISTOR, 1206, 243R 0.1% 15PPMSeries:RP73; Resistance:243R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet
Description
RESISTOR, 1206, 243R 0.1% 15PPMSeries:RP73; Resistance:243R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 243R 0.1% 15PPMSeries:RP73; Resistance:243R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B243RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 243R 0.1% 15PPMSeries:RP73; Resistance:243R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B243RBTG
RESISTOR, 1206, 243R 0.1% 15PPMSeries:RP73; Resistance:243R; Tolerance, resistance:+/-0.1%; Power... RP73D2B243RBTG
RESISTOR, 1206, 243R 0.1% 15PPMSeries:RP73; Resistance:243R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 243R 0.1% 15PPMSeries:RP73; Resistance:243R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B243RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B243RBTG-ND
Chip Resistor - Surface Mount RP73D2B243RBTG-ND
243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

243 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Resistor, Thick Film, 243 Ohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 243 Ohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8354
Resistor, Thick Film, 243 Ohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8354
RESISTOR, THICK FILM, 243 OHM, 250mW, 0.1%; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

RESISTOR, THICK FILM, 243 OHM, 250mW, 0.1%; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RP73 SeriesRoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 243 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9251 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 243 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9251
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 243 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9251
Surface Mount Chip Resistor, Thin Film, RP73 Series, 243 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 243 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B243RBTG RP73D2B243RBTG-ND 51R8354 61M9251
Product Name RESISTOR, 1206, 243R 0.1% 15PPMSeries:RP73; Resistance:243R; Tolerance, resistance:+/-0.1%; Power... Chip Resistor - Surface Mount Resistor, Thick Film, 243 Ohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 243 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thick Film (Chip); Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8063FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details