TE Connectivity Chip Resistor - Surface Mount RP73D2B226RBTG

Description
226 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
226 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B226RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B226RBTG-ND
Chip Resistor - Surface Mount RP73D2B226RBTG-ND
226 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

226 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 226R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B226RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 226R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B226RBTG
Fixed Resistors; RP 2B 226R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B226RBTG
Fixed Resistors; RP 2B 226R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 226R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B226RBTG-ND RP73D2B226RBTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 226R 0.1% 15PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details