TE Connectivity Chip Resistor - Surface Mount RP73D2B1K62BTG

Description
1.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B1K62BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B1K62BTG-ND
Chip Resistor - Surface Mount RP73D2B1K62BTG-ND
1.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.62 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 1K62 0.1% 15PPMSeries:RP73; Resistance:1.62kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B1K62BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 1K62 0.1% 15PPMSeries:RP73; Resistance:1.62kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B1K62BTG
RESISTOR, 1206, 1K62 0.1% 15PPMSeries:RP73; Resistance:1.62kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B1K62BTG
RESISTOR, 1206, 1K62 0.1% 15PPMSeries:RP73; Resistance:1.62kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 1K62 0.1% 15PPMSeries:RP73; Resistance:1.62kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Resistor, Thin Film, 1.62Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity - 51R8324 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.62Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
51R8324
Resistor, Thin Film, 1.62Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity 51R8324
RESISTOR, THIN FILM, 1.62KOHM 250mW 0.1%; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.62KOHM 250mW 0.1%; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B1K62BTG-ND RP73D2B1K62BTG 51R8324
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 1K62 0.1% 15PPMSeries:RP73; Resistance:1.62kR; Tolerance, resistance:+/-0.1%; Pow... Resistor, Thin Film, 1.62Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567803 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details