TE Connectivity RESISTOR, 1206, 1K1 0.1% 15PPMSeries:RP73; Resistance:1.1kR; Tolerance, resistance:0.1%; Power ra... RP73D2B1K1BTG

Description
RESISTOR, 1206, 1K1 0.1% 15PPMSeries:RP73; Resistance:1.1kR; Tolerance, resistance:0.1%; Power ra...
Request a Quote Datasheet
Description
RESISTOR, 1206, 1K1 0.1% 15PPMSeries:RP73; Resistance:1.1kR; Tolerance, resistance:0.1%; Power ra...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 1K1 0.1% 15PPMSeries:RP73; Resistance:1.1kR; Tolerance, resistance:0.1%; Power ra... - RP73D2B1K1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 1K1 0.1% 15PPMSeries:RP73; Resistance:1.1kR; Tolerance, resistance:0.1%; Power ra...
RP73D2B1K1BTG
RESISTOR, 1206, 1K1 0.1% 15PPMSeries:RP73; Resistance:1.1kR; Tolerance, resistance:0.1%; Power ra... RP73D2B1K1BTG
RESISTOR, 1206, 1K1 0.1% 15PPMSeries:RP73; Resistance:1.1kR; Tolerance, resistance:0.1%; Power ra...

RESISTOR, 1206, 1K1 0.1% 15PPMSeries:RP73; Resistance:1.1kR; Tolerance, resistance:0.1%; Power ra...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B1K1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B1K1BTG-ND
Chip Resistor - Surface Mount RP73D2B1K1BTG-ND
1.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.1 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9055 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.1 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9055
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.1 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9055
Surface Mount Chip Resistor, Thin Film, RP73 Series, 1.1 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 1.1 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B1K1BTG RP73D2B1K1BTG-ND 61M9055
Product Name RESISTOR, 1206, 1K1 0.1% 15PPMSeries:RP73; Resistance:1.1kR; Tolerance, resistance:0.1%; Power ra... Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 1.1 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573242 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details