RESISTOR, 1206, 18K2 0.1% 15PPMSeries:RP73; Resistance:18.2kR; Tolerance, resistance:+/-0.1%; Pow...
18.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
THIN FILM RESISTOR, 18.2KOHM 250mW 0.1%; Resistance:18.2kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73D2B18K2BTG | RP73D2B18K2BTG-ND | 51R8336 |
| Product Name | RESISTOR, 1206, 18K2 0.1% 15PPMSeries:RP73; Resistance:18.2kR; Tolerance, resistance:+/-0.1%; Pow... | Chip Resistor - Surface Mount | Thin Film Resistor, 18.2Kohm 250Mw 0.1%; Resistance Holsworthy Te Connectivity |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |