TE Connectivity Chip Resistor - Surface Mount RP73D2B16R5BTG

Description
16.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
16.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B16R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B16R5BTG-ND
Chip Resistor - Surface Mount RP73D2B16R5BTG-ND
16.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

16.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 16R5 0.1% 15PPMSeries:RP73; Resistance:16.5R; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B16R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 16R5 0.1% 15PPMSeries:RP73; Resistance:16.5R; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B16R5BTG
RESISTOR, 1206, 16R5 0.1% 15PPMSeries:RP73; Resistance:16.5R; Tolerance, resistance:+/-0.1%; Powe... RP73D2B16R5BTG
RESISTOR, 1206, 16R5 0.1% 15PPMSeries:RP73; Resistance:16.5R; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 16R5 0.1% 15PPMSeries:RP73; Resistance:16.5R; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RP73D2B16R5BTG-ND RP73D2B16R5BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 16R5 0.1% 15PPMSeries:RP73; Resistance:16.5R; Tolerance, resistance:+/-0.1%; Powe...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers