TE Connectivity Chip Resistor - Surface Mount RP73D2B162RBTG

Description
162 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
162 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B162RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B162RBTG-ND
Chip Resistor - Surface Mount RP73D2B162RBTG-ND
162 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

162 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 162R 0.1% 15PPMSeries:RP73; Resistance:162R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B162RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 162R 0.1% 15PPMSeries:RP73; Resistance:162R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B162RBTG
RESISTOR, 1206, 162R 0.1% 15PPMSeries:RP73; Resistance:162R; Tolerance, resistance:+/-0.1%; Power... RP73D2B162RBTG
RESISTOR, 1206, 162R 0.1% 15PPMSeries:RP73; Resistance:162R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 162R 0.1% 15PPMSeries:RP73; Resistance:162R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 162 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6677 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 162 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6677
Surface Mount Thin Film Resistor, Rp73 Series, 162 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6677
Surface Mount Thin Film Resistor, RP73 Series, 162 ohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 162 ohm, 250 mW, - 0.1%, 200 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B162RBTG-ND RP73D2B162RBTG 54R6677
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 162R 0.1% 15PPMSeries:RP73; Resistance:162R; Tolerance, resistance:+/-0.1%; Power... Surface Mount Thin Film Resistor, Rp73 Series, 162 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details