TE Connectivity RESISTOR, 1206, 162K 0.1% 15PPMSeries:RP73; Resistance:162kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B162KBTG

Description
RESISTOR, 1206, 162K 0.1% 15PPMSeries:RP73; Resistance:162kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 162K 0.1% 15PPMSeries:RP73; Resistance:162kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 162K 0.1% 15PPMSeries:RP73; Resistance:162kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B162KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 162K 0.1% 15PPMSeries:RP73; Resistance:162kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B162KBTG
RESISTOR, 1206, 162K 0.1% 15PPMSeries:RP73; Resistance:162kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B162KBTG
RESISTOR, 1206, 162K 0.1% 15PPMSeries:RP73; Resistance:162kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 162K 0.1% 15PPMSeries:RP73; Resistance:162kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B162KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B162KBTG-ND
Chip Resistor - Surface Mount RP73D2B162KBTG-ND
162 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

162 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 162 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6676 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 162 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6676
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 162 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6676
Surface Mount Chip Resistor, Thin Film, RP73 Series, 162 kohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 162 kohm, 250 mW, 0.1%, 200 V

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 162 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9167 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 162 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9167
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 162 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9167
Surface Mount Chip Resistor, Thin Film, RP73 Series, 162 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 162 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B162KBTG RP73D2B162KBTG-ND 54R6676 61M9167
Product Name RESISTOR, 1206, 162K 0.1% 15PPMSeries:RP73; Resistance:162kR; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rp73 Series, 162 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 162 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567479P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details