TE Connectivity Chip Resistor - Surface Mount RP73D2B150RBTG

Description
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B150RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B150RBTG-ND
Chip Resistor - Surface Mount RP73D2B150RBTG-ND
150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 150R 0.1% 15PPMSeries:RP73; Resistance:150R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B150RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 150R 0.1% 15PPMSeries:RP73; Resistance:150R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B150RBTG
RESISTOR, 1206, 150R 0.1% 15PPMSeries:RP73; Resistance:150R; Tolerance, resistance:+/-0.1%; Power... RP73D2B150RBTG
RESISTOR, 1206, 150R 0.1% 15PPMSeries:RP73; Resistance:150R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 150R 0.1% 15PPMSeries:RP73; Resistance:150R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 150 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9156 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 150 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9156
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 150 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9156
Surface Mount Chip Resistor, Thin Film, RP73 Series, 150 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 150 ohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 150 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6669 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 150 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6669
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 150 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6669
Surface Mount Chip Resistor, Thin Film, RP73 Series, 150 ohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 150 ohm, 250 mW, 0.1%, 200 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B150RBTG-ND RP73D2B150RBTG 61M9156 54R6669
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 150R 0.1% 15PPMSeries:RP73; Resistance:150R; Tolerance, resistance:+/-0.1%; Power... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 150 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 150 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers