TE Connectivity Fixed Resistors; RP 2B 150K 0.1% 15PPM 5K RL ( Holsworthy ) RP73D2B150KBTD

Description
Fixed Resistors; RP 2B 150K 0.1% 15PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RP 2B 150K 0.1% 15PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RP 2B 150K 0.1% 15PPM 5K RL ( Holsworthy ) - RP73D2B150KBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 150K 0.1% 15PPM 5K RL ( Holsworthy )
RP73D2B150KBTD
Fixed Resistors; RP 2B 150K 0.1% 15PPM 5K RL ( Holsworthy ) RP73D2B150KBTD
Fixed Resistors; RP 2B 150K 0.1% 15PPM 5K RL ( Holsworthy )

Fixed Resistors; RP 2B 150K 0.1% 15PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B150KBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B150KBTD-ND
Chip Resistor - Surface Mount RP73D2B150KBTD-ND
150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

150 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B150KBTD RP73D2B150KBTD-ND
Product Name Fixed Resistors; RP 2B 150K 0.1% 15PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers