TE Connectivity Chip Resistor - Surface Mount RP73D2B140RBTG

Description
140 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
140 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B140RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B140RBTG-ND
Chip Resistor - Surface Mount RP73D2B140RBTG-ND
140 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

140 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 140R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B140RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 140R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B140RBTG
Fixed Resistors; RP 2B 140R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B140RBTG
Fixed Resistors; RP 2B 140R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 140R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 140 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6661 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 140 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6661
Surface Mount Thin Film Resistor, Rp73 Series, 140 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6661
Surface Mount Thin Film Resistor, RP73 Series, 140 ohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 140 ohm, 250 mW, - 0.1%, 200 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B140RBTG-ND RP73D2B140RBTG 54R6661
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 140R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rp73 Series, 140 Ohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details