TE Connectivity RESISTOR, 1206, 13K7 0.1% 15PPMSeries:RP73; Resistance:13.7kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B13K7BTG

Description
RESISTOR, 1206, 13K7 0.1% 15PPMSeries:RP73; Resistance:13.7kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet
Description
RESISTOR, 1206, 13K7 0.1% 15PPMSeries:RP73; Resistance:13.7kR; Tolerance, resistance:+/-0.1%; Pow...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 13K7 0.1% 15PPMSeries:RP73; Resistance:13.7kR; Tolerance, resistance:+/-0.1%; Pow... - RP73D2B13K7BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 13K7 0.1% 15PPMSeries:RP73; Resistance:13.7kR; Tolerance, resistance:+/-0.1%; Pow...
RP73D2B13K7BTG
RESISTOR, 1206, 13K7 0.1% 15PPMSeries:RP73; Resistance:13.7kR; Tolerance, resistance:+/-0.1%; Pow... RP73D2B13K7BTG
RESISTOR, 1206, 13K7 0.1% 15PPMSeries:RP73; Resistance:13.7kR; Tolerance, resistance:+/-0.1%; Pow...

RESISTOR, 1206, 13K7 0.1% 15PPMSeries:RP73; Resistance:13.7kR; Tolerance, resistance:+/-0.1%; Pow...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B13K7BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B13K7BTG-ND
Chip Resistor - Surface Mount RP73D2B13K7BTG-ND
13.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

13.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B13K7BTG RP73D2B13K7BTG-ND
Product Name RESISTOR, 1206, 13K7 0.1% 15PPMSeries:RP73; Resistance:13.7kR; Tolerance, resistance:+/-0.1%; Pow... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details