TE Connectivity RESISTOR, 1206, 133R 0.1% 15PPMSeries:RP73; Resistance:133R; Tolerance, resistance:+/-0.1%; Power... RP73D2B133RBTG

Description
RESISTOR, 1206, 133R 0.1% 15PPMSeries:RP73; Resistance:133R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet
Description
RESISTOR, 1206, 133R 0.1% 15PPMSeries:RP73; Resistance:133R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 133R 0.1% 15PPMSeries:RP73; Resistance:133R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B133RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 133R 0.1% 15PPMSeries:RP73; Resistance:133R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B133RBTG
RESISTOR, 1206, 133R 0.1% 15PPMSeries:RP73; Resistance:133R; Tolerance, resistance:+/-0.1%; Power... RP73D2B133RBTG
RESISTOR, 1206, 133R 0.1% 15PPMSeries:RP73; Resistance:133R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 133R 0.1% 15PPMSeries:RP73; Resistance:133R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B133RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B133RBTG-ND
Chip Resistor - Surface Mount RP73D2B133RBTG-ND
133 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

133 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B133RBTG RP73D2B133RBTG-ND
Product Name RESISTOR, 1206, 133R 0.1% 15PPMSeries:RP73; Resistance:133R; Tolerance, resistance:+/-0.1%; Power... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details