TE Connectivity Chip Resistor - Surface Mount RP73D2B124RBTG

Description
124 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
124 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B124RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B124RBTG-ND
Chip Resistor - Surface Mount RP73D2B124RBTG-ND
124 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

124 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RP 2B 124R 0.1% 15PPM CUT LENGTH ( Holsworthy ) - RP73D2B124RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RP 2B 124R 0.1% 15PPM CUT LENGTH ( Holsworthy )
RP73D2B124RBTG
Fixed Resistors; RP 2B 124R 0.1% 15PPM CUT LENGTH ( Holsworthy ) RP73D2B124RBTG
Fixed Resistors; RP 2B 124R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RP 2B 124R 0.1% 15PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 124 Ohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity - 51R8331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 124 Ohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
51R8331
Resistor, Thin Film, 124 Ohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity 51R8331
RESISTOR, THIN FILM, 124 OHM, 250mW, 0.1%; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THIN FILM, 124 OHM, 250mW, 0.1%; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B124RBTG-ND RP73D2B124RBTG 51R8331
Product Name Chip Resistor - Surface Mount Fixed Resistors; RP 2B 124R 0.1% 15PPM CUT LENGTH ( Holsworthy ) Resistor, Thin Film, 124 Ohm, 250Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details