TE Connectivity Chip Resistor - Surface Mount RP73D2B11KBTG

Description
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B11KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B11KBTG-ND
Chip Resistor - Surface Mount RP73D2B11KBTG-ND
11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 11K 0.1% 15PPMSeries:RP73; Resistance:11kR; Tolerance, resistance:+/-0.1%; Power ... - RP73D2B11KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 11K 0.1% 15PPMSeries:RP73; Resistance:11kR; Tolerance, resistance:+/-0.1%; Power ...
RP73D2B11KBTG
RESISTOR, 1206, 11K 0.1% 15PPMSeries:RP73; Resistance:11kR; Tolerance, resistance:+/-0.1%; Power ... RP73D2B11KBTG
RESISTOR, 1206, 11K 0.1% 15PPMSeries:RP73; Resistance:11kR; Tolerance, resistance:+/-0.1%; Power ...

RESISTOR, 1206, 11K 0.1% 15PPMSeries:RP73; Resistance:11kR; Tolerance, resistance:+/-0.1%; Power ...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 11 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9097 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 11 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9097
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 11 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9097
Surface Mount Chip Resistor, Thin Film, RP73 Series, 11 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 11 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 11 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6628 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 11 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6628
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 11 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6628
Surface Mount Chip Resistor, Thin Film, RP73 Series, 11 kohm, 250 mW, 0.1%, 200 V

Surface Mount Chip Resistor, Thin Film, RP73 Series, 11 kohm, 250 mW, 0.1%, 200 V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73D2B11KBTG-ND RP73D2B11KBTG 61M9097 54R6628
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 11K 0.1% 15PPMSeries:RP73; Resistance:11kR; Tolerance, resistance:+/-0.1%; Power ... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 11 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rp73 Series, 11 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers