TE Connectivity Chip Resistor - Surface Mount RP73D2B11K8BTG

Description
11.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
11.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B11K8BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B11K8BTG-ND
Chip Resistor - Surface Mount RP73D2B11K8BTG-ND
11.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

11.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 11K8 0.1% 15PPMSeries:RP73; Resistance:11.8kR; Tolerance, resistance:0.1%; Power ... - RP73D2B11K8BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 11K8 0.1% 15PPMSeries:RP73; Resistance:11.8kR; Tolerance, resistance:0.1%; Power ...
RP73D2B11K8BTG
RESISTOR, 1206, 11K8 0.1% 15PPMSeries:RP73; Resistance:11.8kR; Tolerance, resistance:0.1%; Power ... RP73D2B11K8BTG
RESISTOR, 1206, 11K8 0.1% 15PPMSeries:RP73; Resistance:11.8kR; Tolerance, resistance:0.1%; Power ...

RESISTOR, 1206, 11K8 0.1% 15PPMSeries:RP73; Resistance:11.8kR; Tolerance, resistance:0.1%; Power ...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 11.8 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9100 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 11.8 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9100
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 11.8 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9100
Surface Mount Chip Resistor, Thin Film, RP73 Series, 11.8 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 11.8 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B11K8BTG-ND RP73D2B11K8BTG 61M9100
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 11K8 0.1% 15PPMSeries:RP73; Resistance:11.8kR; Tolerance, resistance:0.1%; Power ... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 11.8 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details