TE Connectivity RESISTOR, 1206, 118R 0.1% 15PPMSeries:RP73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power... RP73D2B118RBTG

Description
RESISTOR, 1206, 118R 0.1% 15PPMSeries:RP73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet
Description
RESISTOR, 1206, 118R 0.1% 15PPMSeries:RP73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 118R 0.1% 15PPMSeries:RP73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power... - RP73D2B118RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 118R 0.1% 15PPMSeries:RP73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power...
RP73D2B118RBTG
RESISTOR, 1206, 118R 0.1% 15PPMSeries:RP73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power... RP73D2B118RBTG
RESISTOR, 1206, 118R 0.1% 15PPMSeries:RP73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power...

RESISTOR, 1206, 118R 0.1% 15PPMSeries:RP73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B118RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B118RBTG-ND
Chip Resistor - Surface Mount RP73D2B118RBTG-ND
118 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

118 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RP73D2B118RBTG RP73D2B118RBTG-ND
Product Name RESISTOR, 1206, 118R 0.1% 15PPMSeries:RP73; Resistance:118R; Tolerance, resistance:+/-0.1%; Power... Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details