TE Connectivity Chip Resistor - Surface Mount RP73D2B110KBTG

Description
110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73D2B110KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B110KBTG-ND
Chip Resistor - Surface Mount RP73D2B110KBTG-ND
110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 1206, 110K 0.1% 15PPMSeries:RP73; Resistance:110kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B110KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 110K 0.1% 15PPMSeries:RP73; Resistance:110kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B110KBTG
RESISTOR, 1206, 110K 0.1% 15PPMSeries:RP73; Resistance:110kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B110KBTG
RESISTOR, 1206, 110K 0.1% 15PPMSeries:RP73; Resistance:110kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 110K 0.1% 15PPMSeries:RP73; Resistance:110kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 110 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity - 61M9105 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 110 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
61M9105
Surface Mount Chip Resistor, Thin Film, Rp73 Series, 110 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity 61M9105
Surface Mount Chip Resistor, Thin Film, RP73 Series, 110 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RP73 Series, 110 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B110KBTG-ND RP73D2B110KBTG 61M9105
Product Name Chip Resistor - Surface Mount RESISTOR, 1206, 110K 0.1% 15PPMSeries:RP73; Resistance:110kR; Tolerance, resistance:+/-0.1%; Powe... Surface Mount Chip Resistor, Thin Film, Rp73 Series, 110 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details